EN
  • EN
  • DE

SN74ABT574ARGYR

Part No SN74ABT574ARGYR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20VQFN / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 200 MHz
Max Propagation Delay @ V, Max CL 6.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-VQFN (3.5x4.5)
Package / Case 20-VFQFN Exposed Pad
Base Product Number 74ABT574
Other Names 296-13892-1R,-296-13892-1,296-13892-6R,296-13892-1,2156-SN74ABT574ARGYR-TITR,296-13892-2,-SN74ABT574ARGYRG4,296-13892-6,TEXTISSN74ABT574ARGYR,-296-13892-1,296-13892-2R,-SN74ABT574ARGYRR,-SN74ABT574ARGYRG4R,-296-13892-1R
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258718-SN74ABT574ARGYR
Ultra Librarian 3D Model Ultra Librarian SN74ABT574ARGYR CAD Model

Description

SN74ABT574ARGYR - Texas Instruments Octal Edge-Triggered D-Type Flip-Flops

The SN74ABT574ARGYR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments that is designed to provide reliable, high-speed data storage and transfer in a variety of digital applications. Featuring eight D-type flip-flops with a common clock (CLK) and output enable (OE), this device is ideal for use in bus-oriented systems where data integrity and performance are critical.

Key Features:

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: 3-State
  • Propagation Delay Time: Fast propagation delay times for high-speed operation
  • Operating Temperature: Specified over a wide range of temperatures for versatility in different environments
  • Mounting Type: Surface Mount
  • Package / Case: 20-VQFN (3.5x3.5)
  • Supply Voltage: Operates at 5V, compatible with TTL levels

Product Applications:

The SN74ABT574ARGYR is suitable for a broad range of applications where data needs to be stored temporarily and accessed quickly. Common applications include:

  • Memory registers
  • Data storage
  • Communication systems
  • Processors and microcontrollers
  • Bus drivers

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74ABT574ARGYR is no exception. This device is built to meet or exceed industry standards for performance and longevity, ensuring that it can handle the demands of high-speed digital systems.

Environmental Information:

The SN74ABT574ARGYR is RoHS compliant and supports Texas Instruments' commitment to environmentally responsible manufacturing. Customers can be confident that they are choosing a product that meets current environmental standards.

With its robust feature set and Texas Instruments' reputation for quality, the SN74ABT574ARGYR is an excellent choice for designers who require a reliable and high-speed octal flip-flop for their digital applications.

You May Also Be Interested in

ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5873 $52.8570
210+ $0.4819 $101.1990
325+ $0.4669 $151.7425
445+ $0.4518 $201.0510
575+ $0.4368 $251.1600
770+ $0.3916 $301.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess