EN
  • EN
  • DE

LM5041MTC/NOPB

Part No LM5041MTC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Cascaded PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Half-Bridge, Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage 15 V ~ 90 V
Frequency - Switching 200kHz, 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1200281-LM5041MTC/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5041
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5041MTC/NOPB CAD Model

Description

Product Overview: LM5041MTC/NOPB

The LM5041MTC/NOPB is an advanced PWM controller from Texas Instruments, designed to facilitate the creation of highly efficient and compact power supplies. This component is part of TI's extensive portfolio of power management solutions, which are renowned for their reliability and performance across a wide range of applications.

Key Features

  • Integrated Half-Bridge Controller: The LM5041MTC/NOPB incorporates a half-bridge control methodology, which is ideal for a variety of DC-DC converter topologies, including forward and push-pull designs.
  • Voltage Mode Control: This device employs voltage mode control with feed-forward compensation, providing a stable and responsive control loop for a variety of load conditions.
  • Wide Input Voltage Range: The controller operates over a broad input voltage range, making it suitable for a wide array of power supply applications.
  • Programmable Switching Frequency: The switching frequency of the LM5041MTC/NOPB can be programmed to match specific application requirements, offering designers flexibility in optimizing their power supply designs.
  • High-Efficiency Operation: With features like soft-start and programmable dead time control, this controller is engineered to maximize efficiency, reducing power loss and heat generation.
  • Robust Protection Features: The device includes an array of protection features such as under-voltage lockout, thermal shutdown, and over-current protection, ensuring reliable operation under adverse conditions.

Applications

The LM5041MTC/NOPB is well-suited for a variety of applications, including:

  • Telecommunications equipment
  • Networking systems
  • Industrial power supplies
  • Automotive electronics

Package and Availability

This PWM controller is available in a compact 16-pin TSSOP package, which is designed for space-constrained applications. The "NOPB" suffix indicates that this product is part of Texas Instruments' eco-friendly lineup, with no lead (Pb) in the package, complying with RoHS regulations. Designers can rely on the LM5041MTC/NOPB for an efficient, robust, and environmentally conscious power management solution.

Conclusion

The LM5041MTC/NOPB from Texas Instruments represents a sophisticated solution for designers looking to implement high-performance power supplies with minimal footprint. Its combination of advanced control features, flexibility, and protection mechanisms makes it a top choice for a broad spectrum of power management applications.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7637 $52.6918
33+ $3.0881 $101.9073
51+ $2.9916 $152.5716
70+ $2.8951 $202.6570
90+ $2.7986 $251.8740
120+ $2.5091 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess