EN
  • EN
  • DE

LM5066PMH

Part No LM5066PMH
Manufacturer Texas Instruments
Description LM5066 High Voltage System Power Management and Protection IC with PMBus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200297-LM5066PMH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5066PMH CAD Model

Description

Introducing the LM5066PMH Power Management IC from Texas Instruments

The LM5066PMH is a highly sophisticated power management integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This advanced IC provides comprehensive protection, monitoring, and control functionalities for systems with negative voltage power rails. It is particularly suitable for telecom, industrial, and networking applications where precise power management is critical for system reliability and efficiency.

Key Features

  • Hot Swap Controller: The LM5066PMH offers hot-swap capability, allowing for the safe insertion and removal of circuit boards from live backplanes without causing disruption or damage to the system.
  • Power Monitoring: It features precise current, voltage, and power monitoring that enables system designers to implement intelligent power management strategies.
  • Programmable UV/OV Thresholds: Under-voltage and over-voltage protection thresholds can be programmed to ensure that the system operates within safe voltage levels.
  • Integrated MOSFET: An internal MOSFET ensures efficient power distribution and load switching, reducing the need for external components.
  • I²C/SMBus Interface: The device includes an I²C/SMBus compatible interface that allows for communication with a host controller for reporting and control purposes.
  • High-Voltage Capability: It is capable of handling a wide input voltage range, making it versatile for various negative voltage applications.

Applications

The LM5066PMH is ideal for a range of applications where negative voltage power management is essential. It is commonly used in:

  • Telecom Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Server Farms
  • Data Centers

Package and Availability

The LM5066PMH comes in a compact, thermally enhanced HTSSOP-20 PowerPAD™ package, ensuring efficient thermal management and a small footprint on the PCB. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of this IC into your designs.

With its robust feature set and reliable performance, the LM5066PMH from Texas Instruments stands out as a premium choice for sophisticated power management solutions in negative voltage environments.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0485 $54.2910
12+ $8.4759 $101.7108
19+ $8.1895 $155.6005
27+ $7.6168 $205.6536
35+ $7.3305 $256.5675
43+ $7.0441 $302.8963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,692 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess