EN
  • EN
  • DE

LM5067MW-1/NOPB

Part No LM5067MW-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Negative Hot Swap / Inrush Current Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -80 V ~ -9 V
Operating Temperature Range -40°C ~ 125°C
Operating Supply Current 2mA
Mounting SMD
Package 14-SOIC (0.295", 7.50mm Width)
Manufacturer Package 14-SOIC
Feature Pins OVLO, PGD, PWR, TIMER, (UVLO, EN)
Win Source Part Number 1200305-LM5067MW-1/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5067-1
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5067MW-1/NOPB CAD Model

Description

Product Overview: LM5067MW-1/NOPB

The LM5067MW-1/NOPB is a high-performance Negative Hot Swap / Power Management Integrated Circuit (IC) designed by Texas Instruments. This state-of-the-art device offers intelligent control of the power supply connection and disconnection for electronic equipment in negative voltage environments. It is specifically engineered to handle systems with supply voltages ranging from -9V to -80V, making it a versatile solution for a wide array of applications in industrial, telecom, and datacom sectors.

Key Features

  • Voltage Range: The LM5067MW-1/NOPB operates efficiently across a broad voltage range, accommodating systems from -9V to -80V, which is ideal for negative supply rail applications.
  • Current Monitoring: With an integrated current monitoring feature, the device allows for real-time observation of the load current, aiding in system diagnostics and protection.
  • Programmable UVLO: The under-voltage lockout (UVLO) is programmable, ensuring that the system operates only when the supply voltage is within an acceptable range, thereby protecting the load and increasing system reliability.
  • Overcurrent Protection: It features robust overcurrent protection which prevents damage to the system components by limiting the output current during fault conditions.
  • Thermal Shutdown: The thermal shutdown mechanism enhances the safety of the system by turning off the power switch if the temperature exceeds a predetermined threshold.
  • Power Good Output: A 'Power Good' output signal is provided, which can be used to enable downstream converters after a successful power-up sequence.

Applications

The LM5067MW-1/NOPB is suitable for a variety of applications, particularly where negative voltage power rails are prevalent. It is commonly used in:

  • Telecom and Datacom Infrastructure
  • Industrial Equipment
  • Network Routers and Switches
  • Negative Voltage Power Modules
  • Redundant Power Systems

Package and Quality

The device is available in a compact 16-pin VSSOP (MSOP) package, which allows for space-efficient designs. The NOPB designation indicates that the product is lead-free and RoHS compliant, meeting environmental standards and reducing hazardous waste. This reflects Texas Instruments' commitment to environmental sustainability while delivering high-quality and reliable components for advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6097 $50.5358
34+ $2.9619 $100.7046
53+ $2.8693 $152.0729
73+ $2.7767 $202.6991
94+ $2.6842 $252.3148
125+ $2.4065 $300.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess