The LM50BIM3 is a highly sophisticated product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Function: Precision integrated-circuit temperature sensor
- Supply Voltage: Can operate at a supply voltage as low as 4V
- Output: Output voltage is linearly proportional to the Celsius temperature
- Temperature Coefficient: Negative temperature coefficient
- Precision: Accuracy of ±1.5°C @ room temperature and ±2.8°C over a full −55°C to 130°C temperature range
- Power Consumption: Requires only 114 µA of supply current
- Operating Temperature Range: -55°C to 130°C
- Package: Small SOT-23 package
- Shutdown Function: Includes a shutdown function