EN
  • EN
  • DE

LM5100AMRX/NOPB

Part No LM5100AMRX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 9 V ~ 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 3A, 3A
High Side Voltage - Max (Bootstrap) 118V
Rise / Fall Time (Typ) 430ns, 260ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1200343-LM5100AMRX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5100A
Introduction Date April 28, 2019
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5100AMRX/NOPB CAD Model

Description

The LM5100AMRX/NOPB is a high-voltage gate driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to drive both the high-side and low-side N-channel MOSFETs in a synchronous buck or a half-bridge configuration. It is a crucial component for power management applications and is widely utilized in a variety of industries, including automotive, industrial, and consumer electronics.

Key Features

  • High Voltage Range: The LM5100AMRX/NOPB is capable of operating with a supply voltage up to 100V, making it suitable for high-voltage applications.
  • High-Speed Operation: With a robust peak output current of 1.5A for both the high-side and low-side drivers, this device ensures fast and efficient switching, which is essential for reducing power losses and improving the overall efficiency of the power conversion process.
  • Independent Inputs: Separate inputs for high and low drivers provide design flexibility and the possibility to implement various control methodologies.
  • Bootstrap Diode: An integrated bootstrap diode simplifies the design by reducing the number of external components required.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) feature ensures that the gate driver operates only when the supply voltage is within an acceptable range, thus protecting the MOSFETs from insufficient gate voltage.

Applications

The versatility of the LM5100AMRX/NOPB makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Controllers
  • Class-D Audio Amplifiers
  • Power Inverters

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM5100AMRX/NOPB is available in a robust package that is designed to meet the stringent requirements of the automotive industry. It also comes with the assurance of being lead-free and RoHS compliant, making it an environmentally friendly choice for today's green-conscious businesses.

Ordering Information

For purchasing and further information regarding the LM5100AMRX/NOPB, customers can visit the Texas Instruments website or contact their local authorized distributor. The device's industry-standard packaging ensures compatibility with existing manufacturing processes, facilitating easy integration into product designs.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess