EN
  • EN
  • DE

LM5101AMX/NOPB

Part No LM5101AMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HALF-BRIDGE HV 8-SOIC / Driver 3A 2-OUT High and Low Side Half Brdg Non-Inv 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 430ns, 260ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019387-LM5101AMX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM5101A
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5101AMX/NOPB CAD Model

Description

The LM5101AMX/NOPB is a high voltage gate driver manufactured by Texas Instruments, a renowned global semiconductor company.

  • Application: Drive both the high side and the low side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration
  • Voltage Range: 8V to 14V
  • Peak Output Current: High peak output current of 1A
  • Under-Voltage Lockout: Incorporates under-voltage lockout for both high-side and low-side drivers
  • Gate Drive Configuration: Split gate drive configuration for adjusting turn-on and turn-off speeds independently
  • Level-Shift Circuitry: Robust level-shift circuitry that allows high-side operation up to 100V Vcc
  • Drive Strength: Strong 3A source and 2A sink symmetrical drive
  • Package: Compact 8-pin SOIC package
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0502 $52.5100
120+ $0.8617 $103.4040
180+ $0.8348 $150.2640
250+ $0.8078 $201.9500
325+ $0.7809 $253.7925
430+ $0.7001 $301.0430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,316 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess