EN
  • EN
  • DE

LM5113SDX/NOPB

Part No LM5113SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WDFN Exposed Pad
Case / Package 10-WSON (4x4)
Family Name LM5113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45546-6, 296-45546-2, 296-45546-1, -296-45546-1-ND, LM5113SDX/NOPB-ND
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877523-LM5113SDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5113SDX/NOPB CAD Model

Description

Product Overview: LM5113SDX/NOPB

The LM5113SDX/NOPB is a high-performance gate driver designed by Texas Instruments, specifically tailored for enhancement mode GaN FETs and multi-channel MOSFETs. This advanced driver is an essential component for power management applications, enabling efficient and reliable operation of high-frequency power circuits.

Key Features

  • Optimized for GaN FETs: The LM5113SDX/NOPB is designed to drive enhancement mode gallium nitride (GaN) field-effect transistors, which are known for their high efficiency and fast switching capabilities.
  • High-Speed Operation: With its capability to support high-frequency operation, this driver is suitable for applications that require swift and precise switching.
  • Dual Outputs: It features independent high-side and low-side outputs that provide flexibility in designing half-bridge or full-bridge configurations.
  • Low Propagation Delay: The device boasts a low propagation delay, ensuring minimal time lag in the signal transmission from input to output.
  • Under-Voltage Lockout (UVLO): Integrated UVLO protection ensures that the driver operates only when the supply voltage is within the specified range, enhancing system safety and reliability.
  • Compact Packaging: The LM5113SDX/NOPB comes in a small-outline no-lead (SON) package, making it a space-saving solution for densely packed PCBs.

Applications

This versatile gate driver is suitable for a wide range of applications, including DC/DC converters, motor drives, solar inverters, power supplies, and any other systems that require efficient power control. Its high-speed operation and robust design make it an excellent choice for both industrial and consumer electronics.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5113SDX/NOPB is no exception. It is designed to meet the stringent requirements of various industries, ensuring long-term reliability and performance. The "NOPB" designation indicates that this product is offered in an environmentally friendly, lead-free package.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2636 $50.1088
20+ $5.1393 $102.7860
31+ $4.9787 $154.3397
42+ $4.8181 $202.3602
54+ $4.6575 $251.5050
72+ $4.1757 $300.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess