EN
  • EN
  • DE

LM5117PSQE

Part No LM5117PSQE
Manufacturer Texas Instruments
Description Wide Input Range Synchronous Buck Controller with Analog Current Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200432-LM5117PSQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5117PSQE CAD Model

Description

Introducing the LM5117PSQE Wide Range Synchronous Buck Controller from Texas Instruments

The LM5117PSQE is a high-performance synchronous buck controller designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced power management IC is tailored for converting a higher input voltage to a lower output voltage with high efficiency, making it an ideal choice for a wide array of applications including industrial, automotive, and telecommunications systems.

Key Features:

  • Wide Input Voltage Range: The LM5117PSQE operates over an input voltage range from 6V to 75V, accommodating a variety of power sources and ensuring versatility across different voltage platforms.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet specific application requirements, providing flexibility and compatibility with a range of devices.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side N-channel MOSFETs, the controller simplifies design and reduces external component count, which can lead to a more compact and cost-effective power supply design.
  • Programmable Soft-Start: The LM5117PSQE features a programmable soft-start function that limits inrush current during startup, enhancing system reliability and performance.
  • Thermal Shutdown: A built-in thermal shutdown feature provides additional protection by turning off the controller if the internal temperature exceeds a preset limit, safeguarding the system from thermal damage.
  • Frequency Synchronization: The device allows for synchronization to an external clock, which can reduce electromagnetic interference (EMI) and optimize the performance of multiple power supplies operating in the same system.

Applications:

The versatility and robust feature set of the LM5117PSQE make it suitable for a diverse range of applications, including but not limited to:

  • Automotive infotainment and telematics systems
  • Industrial power supplies and control systems
  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Point-of-load (POL) power supplies

With its advanced features and reliable performance, the LM5117PSQE from Texas Instruments stands out as a comprehensive solution for efficient power management in demanding environments. Design engineers will appreciate the ease of integration and the operational efficiency that this synchronous buck controller brings to their power supply designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2898 $52.8980
24+ $4.3403 $104.1672
36+ $4.2047 $151.3692
50+ $4.0690 $203.4500
64+ $3.9334 $251.7376
86+ $3.5265 $303.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,480 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess