EN
  • EN
  • DE

LM5121QMH/NOPB

Part No LM5121QMH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Wide Input Synchronous Boost Controller with Disconnection Switch Control | IC REG CTRLR BOOST 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Topology Boost
Output Phases 1
Supply Voltage 4.5V ~ 65V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 100%
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Win Source Part Number 1200439-LM5121QMH/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5121QMH/NOPB CAD Model

Description

The LM5121QMH/NOPB from Texas Instruments is a versatile and efficient wide input range synchronous boost controller designed to cater to a variety of applications. This advanced controller is capable of managing input voltages from as low as 3V to as high as 65V, making it an ideal choice for systems that require a stable and reliable power supply across diverse operating conditions.

Key Features

  • Wide Input Voltage Range: With an operational range of 3V to 65V, the LM5121QMH/NOPB can adapt to varying levels of input power, ensuring consistent performance.
  • High-Efficiency Synchronous Boost: The device integrates synchronous rectification, allowing for high-efficiency power conversion, which is crucial for reducing heat and improving system reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100 kHz to 1 MHz, providing flexibility in balancing efficiency and component size.
  • Robust Thermal Performance: The LM5121QMH/NOPB is housed in a thermally enhanced 20-pin HTSSOP package, which aids in heat dissipation and ensures stable operation even under high power loads.
  • Protection Features: It includes a range of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system from various fault conditions.

Applications

The LM5121QMH/NOPB's robust feature set makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Aftermarket automotive accessories
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5121QMH/NOPB is no exception. This product is designed to meet the stringent requirements of the automotive industry, as indicated by the 'Q' in its part number, signifying its automotive-grade quality. Additionally, the 'NOPB' suffix denotes that the product is lead-free, catering to the increasing demand for environmentally friendly electronic components.

With its combination of performance, flexibility, and reliability, the LM5121QMH/NOPB is a prime choice for designers looking to create efficient and durable power systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0311 $60.0622
5+ $24.6409 $123.2045
7+ $23.8708 $167.0956
9+ $23.1008 $207.9072
12+ $22.3308 $267.9696
15+ $20.0207 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess