EN
  • EN
  • DE

0402HP-5N1XGLW

Part No 0402HP-5N1XGLW
Manufacturer Coilcraft
Description Chip Inductors - 0402HP Series (1005)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case O402
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 728590-0402HP-5N1XGLW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0402HP-5N1XGLW CAD Model

Description

The 0402HP-5N1XGLW is a high-performance ceramic inductor from Coilcraft's 0402HP series. These inductors are designed for applications requiring the highest possible Q factor and SRF in a small 0402 size. They are often used in demanding RF and microwave applications.

Applications:

  • RF circuits
  • Mobile communication devices
  • Wireless LAN
  • Bluetooth applications
  • Broadband applications

Features:

  • Highest Q factor for an 0402 inductor
  • Excellent SRF (Self-Resonant Frequency)
  • Small 0402 size (1.0mm x 0.5mm)
  • Ceramic construction for stable performance
  • Tight Tolerance

Benefits:

  • Improved circuit performance due to high Q and SRF
  • Stable performance across temperature variations
  • Space-saving design due to small size
  • Reliable operation in demanding applications
  • Precise inductance value due to tight tolerance, leading to better circuit tuning and performance.

Additional Details:

The 0402HP-5N1XGLW has an inductance value of 5.1 nH. The ceramic construction provides excellent stability and minimizes losses. This inductor is suitable for reflow soldering processes. It is commonly used in impedance matching networks and filters in RF circuits. The 0402HP series is designed for automated pick and place assembly, which helps to reduce manufacturing costs. The part is RoHS compliant, ensuring it meets environmental regulations.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,653 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess