EN
  • EN
  • DE

LM5122ZPWPR

Part No LM5122ZPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description WIDE INPUT RANGE BOOST CONTROLLE / Wide-Input Synchronous Boost Controller With Multiple Phase Capability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 65V
Frequency - Switching Up to 1MHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Part Number Series LM5122
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805051-LM5122ZPWPR
Ultra Librarian 3D Model Ultra Librarian LM5122ZPWPR CAD Model

Description

The LM5122ZPWPR is a versatile and high-performance synchronous boost controller from Texas Instruments, designed to cater to a wide array of power supply applications. This advanced controller is capable of managing input voltages from as low as 3V and can support output voltages up to 100V, making it ideal for use in industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 65V, which allows for flexibility in various applications and the ability to handle unpredictable conditions such as cold-crank and start-stop in automotive power designs.
  • High Output Voltage Capability: The LM5122ZPWPR can support output voltages up to 100V, which is essential for applications that require high voltage for functions such as gate driving or bias supplies.
  • Efficient Power Conversion: Synchronous rectification enhances efficiency, especially at high output voltages, by reducing diode conduction losses.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100kHz to 1MHz, which provides design flexibility to optimize for efficiency, performance, and external component size.
  • Advanced Protection Features: The device includes cycle-by-cycle current limit, thermal shutdown, and adjustable line undervoltage lockout which enhance the safety and reliability of the system.
  • Thermal Performance: The LM5122ZPWPR is available in a thermally enhanced 16-pin HTSSOP package, ensuring good thermal performance and simplifying the thermal management of the system.

Applications

The LM5122ZPWPR is suitable for a variety of applications, including but not limited to:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Power amplifiers
  • Medical equipment
  • High voltage bias supplies

With its robust feature set and high performance, the LM5122ZPWPR from Texas Instruments stands as a reliable and efficient solution for designers seeking to create advanced power supply systems with high voltage and efficiency requirements.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1639 $50.6224
39+ $2.5960 $101.2440
60+ $2.5149 $150.8940
83+ $2.4338 $202.0054
107+ $2.3527 $251.7389
143+ $2.1093 $301.6299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,601 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess