EN
  • EN
  • DE

PI5C3244SE

Part No PI5C3244SE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 3244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889192-PI5C3244SE
Ultra Librarian 3D Model Ultra Librarian PI5C3244SE CAD Model

Description

PI5C3244SE - High-Speed CMOS Logic Quad 2-Port Bus Switch

The PI5C3244SE is a cutting-edge, high-speed CMOS logic quad 2-port bus switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is part of the PI5C series, which is renowned for its high performance and reliability in a wide range of applications. The PI5C3244SE is specifically engineered to provide a seamless connection between two ports with minimal propagation delay and low power consumption.

Key Features

  • High-Speed Switching: The PI5C3244SE boasts a quick switch time, ensuring rapid data transfer between buses, making it ideal for applications that require high-speed data processing and communication.
  • Low Power Consumption: Designed with energy efficiency in mind, this bus switch operates with minimal power dissipation, contributing to the overall power management of the system it is integrated into.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages from 4.5V to 5.5V, providing flexibility in various power environments and compatibility with standard 5V systems.
  • 5Ω Switch Connection: The low on-resistance of the switch ensures high-quality signal integrity and reduces the loading effect on the data lines.
  • Zero Bounce in Flow-Through Mode: This feature allows for clean switching without glitches, ensuring data integrity during the transition from one state to another.
  • Industrial Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the PI5C3244SE is suitable for industrial applications that may be subjected to harsh environmental conditions.

Applications

The PI5C3244SE is versatile and can be used in a variety of applications, including:

  • Switching on/off of bus lines in networking equipment
  • Signal gating in data communication devices
  • Bus isolation and multiplexing in servers and computer systems
  • Peripheral switching in consumer electronics

With its robust design and high-speed performance, the PI5C3244SE from Diodes Incorporated is an excellent choice for designers who require a reliable and efficient bus switch for their high-performance applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess