EN
  • EN
  • DE

LM5127QRGZRQ1

Part No LM5127QRGZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 42V WIDE-VIN TRIPLE BUCK AND BOO  /  Buck, Boost, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, SEPIC
Number of Outputs 3
Output Phases 1
Supply Voltage - Operating 0.8V ~ 42V
Frequency - Switching 100kHz ~ 2.2MHz
Duty Cycle (Max) 94%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number LM5127
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM5127QRGZRQ1DKR,296-LM5127QRGZRQ1CT,296-LM5127QRGZRQ1TR
Standard Package 2,500
Win Source Part Number 980975-LM5127QRGZRQ1
Ultra Librarian 3D Model Ultra Librarian LM5127QRGZRQ1 CAD Model

Description

Product Overview: LM5127QRGZRQ1 from Texas Instruments

The LM5127QRGZRQ1 is a highly efficient, synchronous buck or boost controller designed by Texas Instruments to cater to the demanding requirements of automotive and industrial power supply applications. This versatile controller is capable of managing input voltages above, below, or equal to the output voltage, making it an ideal solution for a wide range of voltage conversion scenarios.

Key Features

  • Wide Input Voltage Range: The LM5127QRGZRQ1 can operate over a broad input voltage range, accommodating fluctuations in power supply with ease.
  • High-Efficiency Synchronous Operation: With its synchronous rectification, the device ensures minimal power loss, translating to higher efficiency and better thermal performance.
  • Adjustable Switching Frequency: Users can tailor the switching frequency as per their design needs, providing flexibility in optimizing performance and component size.
  • Robust Protection Features: The controller includes overvoltage, overcurrent, and thermal shutdown protections, safeguarding the system against potential damage from abnormal operating conditions.
  • Automotive-Qualified: This product meets the rigorous standards required for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The LM5127QRGZRQ1 is suitable for a variety of applications, particularly in the automotive sector, including infotainment systems, ADAS (Advanced Driver-Assistance Systems), and powertrain controls. Its versatility also makes it a prime choice for industrial power supplies, where stable and efficient voltage conversion is critical.

Package and Availability

Offered in a compact 48-pin QFN (Quad Flat No-leads) package, the LM5127QRGZRQ1 is designed to occupy minimal board space while providing robust power management. Texas Instruments ensures availability through their extensive distribution network, catering to both small-scale designs and large-volume production requirements.

Conclusion

In conclusion, the LM5127QRGZRQ1 from Texas Instruments stands out as a high-performance buck or boost controller, delivering efficiency, flexibility, and reliability for automotive and industrial power systems. Its comprehensive feature set and design resilience make it a preferred choice for engineers looking to enhance the power management capabilities of their applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess