EN
  • EN
  • DE

LM51561HPWPR

Part No LM51561HPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2.2 MHZ WIDE INPUT NONSYNCHRONOU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 14-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 2.97V ~ 60V
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 14-HTSSOP
Family Name LM51561
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM51561HPWPRDKR, 296-LM51561HPWPRCT, 296-LM51561HPWPRTR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923273-LM51561HPWPR
Ultra Librarian 3D Model Ultra Librarian LM51561HPWPR CAD Model

Description

Product Overview: Texas Instruments LM51561HPWPR

The LM51561HPWPR from Texas Instruments is a high-performance, synchronous boost converter designed for efficiency and reliability in a wide range of applications. This versatile power management integrated circuit (PMIC) is engineered to cater to the needs of the modern electronic landscape, where compact size, energy efficiency, and robust performance are paramount.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.0V to 42V, making it suitable for use with a variety of power sources, including single-cell to multi-cell batteries, and automotive power systems.
  • Adjustable Output Voltage: Users can set the output voltage from 3.5V to 65V through external resistors, providing flexibility for different application requirements.
  • High Efficiency: With its synchronous rectification and low quiescent current, the LM51561HPWPR offers high efficiency, reducing power loss and heat dissipation.
  • Peak Current Mode Control: This feature ensures stable operation over a wide range of input voltages and output loads, enhancing the converter's reliability.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat, ensuring longevity and stable performance.

Applications

The LM51561HPWPR is ideal for a variety of applications where a boost converter is required. Common uses include:

  • Portable Electronics
  • Automotive and Industrial Systems
  • Power Banks
  • LED Lighting
  • Medical Devices

Package and Availability

The Texas Instruments LM51561HPWPR comes in a compact WQFN-16 package, which is optimized for space-constrained applications. The package is designed with a thermal pad for improved heat dissipation, and the device is available for order to meet the needs of high-volume production as well as smaller project requirements.

Conclusion

The LM51561HPWPR boost converter from Texas Instruments represents a blend of performance, flexibility, and reliability. With its broad input voltage range, adjustable output, and safety features, it stands as a prime choice for designers looking to enhance the power management capabilities of their electronic projects.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8329 $53.6606
32+ $3.1450 $100.6400
50+ $3.0467 $152.3350
68+ $2.9484 $200.4912
88+ $2.8501 $250.8088
118+ $2.5553 $301.5254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,386 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess