EN
  • EN
  • DE

LM5166DRCT

Part No LM5166DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK FIXED 500MA 10VSON / Conv DC-DC 3V to 65V Synchronous Step Down Single-Out 3.3V/5V/1.23V to 65V 0.5A Automotive 10-Pin VSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 65V
Output Voltage 1.23V
Output Voltage MAX 65V
Output Current 500mA
Frequency - Switching 50kHz ~ 600kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 779339-LM5166DRCT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name LM5166
Introduction Date April 19, 2018
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5166DRCT CAD Model

Description

The LM5166DRCT from Texas Instruments is a highly efficient, synchronous step-down DC/DC converter designed for a variety of applications. This compact power management integrated circuit (IC) is capable of delivering up to 500 mA of continuous current to the load while maintaining excellent line and load regulation.

Key Features

  • Input Voltage Range: The LM5166DRCT operates over a wide input voltage range from 3 V to 65 V, making it suitable for a broad range of power supply configurations and able to handle varying input conditions.
  • High Efficiency: With a peak efficiency of up to 90%, this converter ensures minimal power loss during operation, which is crucial for battery-powered and energy-sensitive applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.225 V to an input voltage, allowing for a high degree of flexibility in matching the power requirements of the load.
  • Frequency Synchronization: It features a synchronization input that allows the switching frequency to be synchronized to an external clock, reducing electromagnetic interference (EMI) and allowing for use in noise-sensitive applications.
  • Thermal Performance: The device is available in a thermally enhanced VSON-10 package, ensuring reliable operation even at full load and elevated temperatures.
  • Protection Features: The LM5166DRCT includes a variety of protection features such as cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO), enhancing the reliability and safety of the system.

Applications

The versatile nature of the LM5166DRCT makes it ideal for use in a wide range of applications, including:

  • Industrial and automotive power supplies
  • Telecommunications equipment
  • Portable and battery-powered devices
  • Energy harvesting and solar-powered systems

With its robust feature set and flexible design, the LM5166DRCT from Texas Instruments is a top choice for engineers and designers looking to create efficient, reliable, and compact power solutions.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0456 $52.2800
105+ $0.9795 $102.8475
160+ $0.9464 $151.4240
230+ $0.8802 $202.4460
300+ $0.8471 $254.1300
370+ $0.8140 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,130 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess