EN
  • EN
  • DE

LM53601MQDSXRQ1

Part No LM53601MQDSXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 10WSON / Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1A 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) 6V
Current - Output 1A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LM53601
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM53601MQDSXRQ1-ND,296-LM53601MQDSXRQ1TR,296-LM53601MQDSXRQ1DKR,296-LM53601MQDSXRQ1CT
Standard Package 3,000
Win Source Part Number 1070169-LM53601MQDSXRQ1
Ultra Librarian 3D Model Ultra Librarian LM53601MQDSXRQ1 CAD Model

Description

The LM53601MQDSXRQ1 is a robust automotive-qualified step-down converter designed and manufactured by Texas Instruments. This high-performance power management integrated circuit (IC) is engineered to meet the stringent requirements of automotive applications, providing reliable and efficient voltage regulation.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.5V to 36V, making it suitable for a variety of automotive power supplies, including those subject to cold-crank and stop-start conditions.
  • Output Current: It is capable of delivering up to 1A of continuous output current, which can satisfy the needs of numerous electronic components in a vehicle.
  • High Efficiency: The LM53601MQDSXRQ1 is designed for high efficiency, which helps in reducing the thermal footprint and improving the overall system performance.
  • Frequency Synchronization: It includes a frequency synchronization feature to reduce electromagnetic interference (EMI), a critical factor in automotive design.
  • Thermal Performance: Enhanced thermal performance is ensured through an exposed thermal pad, which aids in heat dissipation.
  • Protection Features: The device comes with a comprehensive set of protection features including cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout (UVLO), ensuring safe operation under various conditions.

Applications

The LM53601MQDSXRQ1 is particularly suited for automotive applications where reliable power conversion is essential. It is commonly used in infotainment systems, advanced driver-assistance systems (ADAS), and other automotive-related electronics that require a stable and efficient power supply.

Quality and Reliability

As an AEC-Q100 qualified device, the LM53601MQDSXRQ1 meets the automotive industry's standard for reliability. Texas Instruments' commitment to quality ensures that this voltage regulator operates effectively across a wide range of temperatures and conditions typical of the automotive environment.

Package and Availability

The component is available in a compact VQFN package, which is ideal for space-constrained applications. The LM53601MQDSXRQ1 is also provided in a reel, facilitating efficient assembly for high-volume production.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7634 $58.5804
13+ $8.0110 $104.1430
20+ $7.7607 $155.2140
27+ $7.5103 $202.7781
35+ $7.2600 $254.1000
47+ $6.5089 $305.9183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess