EN
  • EN
  • DE

LM53602AQPWPRQ1

Part No LM53602AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) 6V
Current - Output 2A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-HTSSOP
Base Product Number LM53602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48586-1,296-48586-2,296-48586-6,TEXTISLM53602AQPWPRQ1,LM53602AQPWPRQ1-ND,2156-LM53602AQPWPRQ1
Standard Package 2,000
Win Source Part Number 1070171-LM53602AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM53602AQPWPRQ1 CAD Model

Description

The LM53602AQPWPRQ1 is a highly efficient, automotive-grade, synchronous step-down voltage converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (PMIC) is engineered to meet the rigorous demands of automotive applications, offering a compact and reliable solution for a wide range of in-vehicle systems.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.5V to 36V, making it versatile for various automotive battery configurations and able to withstand load dump transients.
  • Output Current Capability: It can deliver up to 2A of continuous output current, suitable for powering complex automotive subsystems.
  • High Efficiency: With an integrated synchronous switch, the LM53602AQPWPRQ1 achieves high efficiency, reducing thermal stress and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 2.1 MHz, allowing designers to optimize the performance for specific applications and minimize electromagnetic interference (EMI).
  • Thermal Performance: Enhanced thermal performance is ensured by the device's power-enhanced HTSSOP package, which is designed to effectively dissipate heat in high-power applications.
  • Automotive Qualifications: As a Q1-grade product, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 certification.

Applications

The LM53602AQPWPRQ1 is ideal for various automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), automotive lighting, and other power-sensitive electronic modules that require a stable and efficient power supply.

Package and Availability

This voltage converter comes in a 16-pin HTSSOP package with PowerPAD™ for enhanced thermal dissipation. Its compact form factor makes it suitable for space-constrained automotive environments. For availability and ordering information, customers should consult the Texas Instruments website or authorized distributors.

Conclusion

In summary, the LM53602AQPWPRQ1 from Texas Instruments stands out as a robust and efficient solution for automotive power supply requirements, offering flexibility, high performance, and compliance with automotive standards.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6657 $51.9942
15+ $7.1103 $106.6545
22+ $6.8881 $151.5382
31+ $6.6659 $206.6429
39+ $6.4437 $251.3043
52+ $5.7772 $300.4144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess