EN
  • EN
  • DE

LM536353QRNLRQ1

Part No LM536353QRNLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.5A 22VQFN  /  Buck Switching Regulator IC Positive 1 Output 3.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Current - Output 3.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
Base Product Number LM536353
Other Names 2156-LM536353QRNLRQ1,TEXTISLM536353QRNLRQ1
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249678-LM536353QRNLRQ1
Ultra Librarian 3D Model Ultra Librarian LM536353QRNLRQ1 CAD Model

Description

The LM536353QRNLRQ1 is a high-performance automotive-grade product from Texas Instruments, designed to meet the rigorous demands of the automotive industry. This advanced power management integrated circuit (PMIC) is specifically tailored for automotive applications, providing a reliable and efficient power supply solution.

Key Features

  • Voltage Regulation: The device features a step-down voltage regulator that delivers a stable output, ensuring consistent performance even under varying input conditions and load fluctuations.
  • High Efficiency: With an emphasis on energy efficiency, this PMIC operates with a reduced power loss, which is crucial for battery-powered automotive systems, thereby extending the vehicle's battery life.
  • Thermal Management: The LM536353QRNLRQ1 is equipped with thermal shutdown protection that prevents overheating, making it a safe choice for temperature-sensitive applications.
  • Robust Design: Built to withstand the harsh automotive environment, the device features protection against overvoltage, undervoltage, and short-circuit conditions, ensuring long-term reliability.
  • Quality Assurance: As an automotive-grade product, it complies with the AEC-Q100 standard, which is a key requirement for automotive electronics, indicating that it has passed stringent quality and reliability tests.

Applications

The LM536353QRNLRQ1 is suitable for a wide range of applications within the automotive sector, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Navigation Units
  • Automotive Lighting Systems
  • Body Control Modules

Technical Specifications

Some of the technical specifications of the LM536353QRNLRQ1 include:

  • Input Voltage Range: Optimized for operation from a standard 12V battery system
  • Output Voltage: Precisely regulated for stability across various loads
  • Package: Designed in a compact, surface-mount package suitable for space-constrained automotive applications

In conclusion, Texas Instruments' LM536353QRNLRQ1 is a robust and efficient solution for automotive power management, designed to meet the stringent requirements of the industry and ensure the smooth operation of various automotive systems.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3943 $52.7316
28+ $3.6056 $100.9568
43+ $3.4929 $150.1947
60+ $3.3803 $202.8180
77+ $3.2676 $251.6052
103+ $2.9296 $301.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess