EN
  • EN
  • DE

LM5575Q0MH/NOPB

Part No LM5575Q0MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16ETSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 1.225V
Maximum Output Voltage 70V
Output Current 1.5A
Frequency - Switching 50kHz to 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1054907-LM5575Q0MH/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5575Q0MH/NOPB CAD Model

Description

The LM5575Q0MH/NOPB is a highly efficient, versatile, and robust switching regulator from Texas Instruments, designed to cater to a wide range of applications. This regulator is part of the LM5575 series and comes in a thermally-enhanced TSSOP-20 package, ensuring reliable thermal performance even under high power operation.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 6V to 75V, making it suitable for a variety of industrial and automotive applications where input voltage can vary significantly.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.225V to Vin, providing a high level of flexibility for different circuit requirements.
  • High Efficiency: With an integrated 0.8Ω N-channel MOSFET, the LM5575Q0MH/NOPB achieves high efficiency, which is critical for reducing power loss and heat generation in electronic systems.
  • Frequency Synchronization: The switching frequency is adjustable between 50 kHz and 500 kHz and can be synchronized to an external clock, allowing optimization for efficiency or component size depending on the application.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing the reliability and longevity of the regulator.
  • Automotive Qualified: This component is qualified for automotive applications, complying with the rigorous standards required for vehicular electronics.

Applications

The LM5575Q0MH/NOPB is ideal for use in a range of applications including:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Power Conditioning Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM5575Q0MH/NOPB is no exception. It is designed to meet the stringent requirements of the automotive industry and is backed by Texas Instruments' extensive testing and validation processes. With its robust design and versatile features, the LM5575Q0MH/NOPB is a reliable choice for designers seeking a high-performance switching regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6981 $53.4905
12+ $8.7780 $105.3360
18+ $8.5037 $153.0666
25+ $8.2293 $205.7325
32+ $7.9550 $254.5600
43+ $7.1321 $306.6803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess