EN
  • EN
  • DE

LM5575Q0MH

Part No LM5575Q0MH
Manufacturer Texas Instruments
Description LM5575/LM5575Q SIMPLE SWITCHER 75V, 1.5A Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200461-LM5575Q0MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5575Q0MH CAD Model

Description

Product Overview: LM5575Q0MH from Texas Instruments

The LM5575Q0MH is a versatile and high-performance step-down switching regulator from Texas Instruments, designed to meet the stringent requirements of complex electronic systems. This efficient power management integrated circuit (IC) is capable of delivering up to 1.5A of continuous output current with an input voltage range of 6V to 75V, making it an ideal solution for a wide range of applications including industrial, automotive, and telecommunication systems.

Key Features

  • Wide Input Voltage Range: Operates from 6V to 75V, suitable for handling variations in supply voltage and ensuring compatibility with a variety of input sources.
  • High Efficiency: With an integrated 330mΩ N-Channel MOSFET, the LM5575Q0MH provides efficient power conversion, which is critical for reducing power loss and heat generation.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to as low as 1.225V to meet the needs of various downstream components.
  • Frequency Synchronization: Includes a frequency synchronization feature to reduce electromagnetic interference (EMI), improving system performance in noise-sensitive applications.
  • Thermal Performance: Housed in a thermally enhanced HTSSOP-EP package, the LM5575Q0MH offers excellent thermal performance, ensuring reliable operation even under high power conditions.
  • Protection Features: Features include over-temperature protection, over-voltage protection, and cycle-by-cycle current limit, which enhance the safety and durability of the device.

Applications

The robust design and wide input voltage range of the LM5575Q0MH make it suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial power systems
  • Telecommunication equipment
  • Power conditioning for sensitive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM5575Q0MH is no exception. This product is manufactured to meet high standards, ensuring long-term reliability for critical applications where consistent performance is paramount.

Note: For detailed technical specifications, application circuits, and layout guidelines, please refer to the official LM5575Q0MH datasheet provided by Texas Instruments.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6791 $58.3955
11+ $9.5829 $105.4119
17+ $9.2834 $157.8178
23+ $8.9839 $206.6297
29+ $8.6845 $251.8505
39+ $7.7861 $303.6579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,662 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess