EN
  • EN
  • DE

LM60430ARPKR

Part No LM60430ARPKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.8-V TO 36-V, 3-A, ULTRA-SMALL  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 13-PowerWFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 3A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 13-PowerWFQFN
Supplier Device Package 13-WQFN-HR (3x2)
Base Product Number LM60430
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM60430ARPKRTR,296-LM60430ARPKRDKR,296-LM60430ARPKRCT
Standard Package 3,000
Win Source Part Number 1140111-LM60430ARPKR
Ultra Librarian 3D Model Ultra Librarian LM60430ARPKR CAD Model

Description

The LM60430ARPKR is a high-performance, synchronous step-down DC/DC converter from Texas Instruments, designed to meet the rigorous power requirements of modern electronic devices. This efficient power management integrated circuit (PMIC) is capable of delivering up to 6A of continuous current with excellent load and line regulation.

Key Features

  • High Efficiency: With its advanced synchronous mode operation, the LM60430ARPKR achieves high efficiency across a wide range of load conditions, minimizing power loss and heat generation.
  • Wide Input Voltage Range: This device supports an input voltage range from 3.8V to 36V, making it versatile for various applications, including industrial, automotive, and telecommunications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a wide range of output voltage settings to accommodate different system requirements.
  • Robust Protection Features: The LM60430ARPKR includes overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation and protection for the device and the system.
  • Compact Package: Available in a compact VQFN package, it is suitable for space-constrained applications without compromising performance.

Applications

The LM60430ARPKR is ideal for a variety of applications where efficient power conversion is essential. It is commonly used in:

  • Power supplies for FPGAs, DSPs, and microprocessors
  • Automotive infotainment and telematics
  • Industrial and network equipment
  • Point-of-load applications

Technical Specifications

Parameter Value Output Current Up to 6A Input Voltage Range 3.8V to 36V Adjustable Output Voltage 0.8V to VIN Package Type VQFN

Overall, the LM60430ARPKR by Texas Instruments stands out as a reliable, efficient, and versatile power management solution suitable for a wide range of high-performance applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2527 $51.8121
55+ $1.8484 $101.6620
84+ $1.7906 $150.4104
116+ $1.7328 $201.0048
150+ $1.6751 $251.2650
200+ $1.5018 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess