EN
  • EN
  • DE

TPS65290LMRHFT

Part No TPS65290LMRHFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV BUCK/BOOST/LDO  24VQFN / Low-Quiescent-Current, Multi-Mode PMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Converter, Energy Harvesting
Voltage - Input 2.2 V ~ 5 V
Number of Outputs 3
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (5x4)
Win Source Part Number 798122-TPS65290LMRHFT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name TPS65290
Introduction Date May 13, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS65290LMRHFT CAD Model

Description

The TPS65290LMRHFT is a cutting-edge power management integrated circuit (IC) developed by Texas Instruments, designed to cater to the demanding needs of modern electronic devices. This versatile IC offers a comprehensive solution for power supply design, providing high efficiency, reliability, and a host of features that make it an ideal choice for a wide range of applications.

Key Features

  • Multi-Channel Power Management: The TPS65290LMRHFT integrates multiple DC/DC converters and LDOs, enabling the management of several power rails with a single IC.
  • High Efficiency: With its advanced switching technology, the IC ensures efficient power conversion, which is critical for battery-powered devices to extend their operating time.
  • Programmable Voltage Settings: The output voltages are programmable through an I2C interface, providing flexibility to meet the requirements of various subsystems within an electronic device.
  • Power Sequencing: The IC includes programmable power sequencing capabilities, allowing for the precise control of power-up and power-down sequences, essential for sensitive electronics.
  • Thermal Management: Built-in thermal protection features safeguard the IC and the device against overheating, ensuring stable operation under different conditions.

Applications

The TPS65290LMRHFT is suitable for a broad spectrum of applications, including but not limited to:

  • Portable and Battery-Powered Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Medical Devices
  • Industrial Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS65290LMRHFT is no exception. The product is manufactured using industry-leading processes and subjected to rigorous testing to ensure it meets the high standards expected from Texas Instruments components.

Environmental Compliance

The TPS65290LMRHFT complies with RoHS directives, reflecting Texas Instruments' dedication to environmental responsibility and the promotion of sustainable product development.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess