EN
  • EN
  • DE

LM60BIM3

Part No LM60BIM3
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -25°C to 125°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 10 V
Resolution 6.25mV/°C
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 25°C (-25°C to 125°C)
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 082832-LM60BIM3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LM60BIM3 CAD Model

Description

The LM60BIM3 is a precision integrated-circuit temperature sensor from Texas Instruments that delivers a linear output voltage proportional to Celsius temperature.

  • Specifications:
  • Temperature Range: -40°C to +125°C
  • Supply Voltage: 2.7V to 10V
  • Scale Factor: +6.25 mV/°C
  • Accuracy: ±2.5°C @ 25°C, ±3.5°C over full temperature range
  • Package: Surface-mount
  • Low Output Impedance: easy interfacing to readout or control circuitry

You May Also Be Interested in

Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $3.1729
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8573 $51.4380
145+ $0.7035 $102.0075
225+ $0.6815 $153.3375
305+ $0.6595 $201.1475
395+ $0.6375 $251.8125
525+ $0.5716 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,120 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess