EN
  • EN
  • DE

LT3597IUHG#PBF

Part No LT3597IUHG#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 52QFN / LED Driver 10 Segment 6000uA Supply Current Automotive 39-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 6V
Voltage Supply MAX 55V
Output Current per Channel 100mA
Frequency 200kHz ~ 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 52-WFQFN, 39 Leads, Exposed Pad
Manufacturer Package 52-QFN (5x8)
Win Source Part Number 781147-LT3597IUHG#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3597
Introduction Date March 08, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3597IUHG#PBF CAD Model

Description

Linear Technology LT3597IUHG#PBF Overview

The LT3597IUHG#PBF is a cutting-edge LED driver integrated circuit (IC) designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular product is built to efficiently manage and drive multiple LEDs, making it an ideal choice for applications requiring high brightness and complex lighting schemes.

Key Features and Benefits

  • 48 Independent LED Driver Channels: The LT3597IUHG#PBF can drive up to 48 individual LEDs, providing flexibility in creating large and intricate LED arrays.
  • Wide Input Voltage Range: This LED driver operates over a broad input voltage range from 4.5V to 60V, accommodating various power supplies and ensuring consistent performance even with fluctuating input.
  • Integrated 10,000:1 Dimming Capability: It comes with a high dimming ratio, allowing for precise control over the brightness levels of the connected LEDs, which is essential for applications that require varying light intensities.
  • High Efficiency: With an integrated boost controller, the LT3597IUHG#PBF maximizes power efficiency, which is crucial for reducing heat and increasing the lifespan of the LEDs.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the IC and the LEDs from potential damage caused by overheating.
  • Compact QFN Package: Housed in a 48-pin QFN package, the LT3597IUHG#PBF saves board space and is suitable for space-constrained applications.

Applications

The versatility of the LT3597IUHG#PBF makes it suitable for a wide range of applications, including:

  • Automotive and avionics lighting
  • Backlighting for LCD displays
  • Industrial and architectural lighting
  • General-purpose LED illumination

Quality and Reliability

Linear Technology ensures that the LT3597IUHG#PBF meets the highest quality and reliability standards. The product is designed to withstand harsh environments and is rigorously tested to guarantee performance. With its robust design and advanced features, the LT3597IUHG#PBF stands out as a premium solution for driving complex LED systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess