EN
  • EN
  • DE

LM61440AFSQRJRRQ1

Part No LM61440AFSQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM61440AFS PRODUCTION MATERIAL  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 4A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LM61440
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM61440AFSQRJRRQ1TR
Standard Package 3,000
Win Source Part Number 977723-LM61440AFSQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LM61440AFSQRJRRQ1 CAD Model

Description

The LM61440AFSQRJRRQ1 is a high-performance automotive-grade synchronous buck converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is engineered to deliver exceptional efficiency, reliability, and thermal performance, making it an ideal choice for a wide range of automotive applications.

Key Features

  • High Efficiency: With an efficiency of up to 92%, the LM61440AFSQRJRRQ1 ensures minimal power loss during conversion, leading to improved performance and reduced heat generation.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3.8V to 36V, accommodating various battery voltages and transient conditions found in automotive environments.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility to power a diverse set of automotive electronics.
  • High Output Current: Capable of delivering up to 4A of continuous output current, this converter can support high-power applications.
  • Thermal Performance: The IC is designed with thermal shutdown and overcurrent protection, ensuring reliable operation under a range of temperature and load conditions.
  • Compact Package: Housed in a small 3.5mm x 3.5mm VQFN package, the LM61440AFSQRJRRQ1 saves valuable board space in space-constrained automotive applications.
  • Automotive Qualification: It meets the stringent requirements of the AEC-Q100 standard for automotive reliability and performance.

Applications

The LM61440AFSQRJRRQ1 is specifically designed for automotive applications, such as infotainment systems, advanced driver assistance systems (ADAS), GPS navigation, and telematics. Its robust design also makes it suitable for power conditioning and distributed power supply systems within the vehicle.

Environmental and Safety Compliance

This product is RoHS compliant and is designed to meet the environmental standards required in the automotive industry. Additionally, its built-in safety features ensure protection against over-temperature and over-current conditions, providing a safe and reliable solution for automotive power management.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9676 $55.7408
18+ $5.7170 $102.9060
28+ $5.5383 $155.0724
38+ $5.3597 $203.6686
49+ $5.1810 $253.8690
65+ $4.6451 $301.9315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess