EN
  • EN
  • DE

LM61460AANQRJRRQ1

Part No LM61460AANQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM61460AAN PRODUCTION MATERIAL  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 6A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LM61460
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM61460AANQRJRRQ1TR
Standard Package 3,000
Win Source Part Number 977724-LM61460AANQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LM61460AANQRJRRQ1 CAD Model

Description

The LM61460AANQRJRRQ1 is a high-performance, automotive-grade DC/DC converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is engineered to meet the rigorous demands of automotive applications, providing reliable and efficient voltage conversion for a variety of systems within modern vehicles.

Key Features

  • Wide Input Voltage Range: The LM61460AANQRJRRQ1 operates over a broad input voltage range, making it suitable for handling the fluctuations commonly found in automotive power systems.
  • High Efficiency: With its state-of-the-art design, this DC/DC converter achieves high efficiency, which helps to minimize heat generation and improve overall system reliability.
  • Output Current Capability: The device is capable of delivering a substantial output current, ensuring sufficient power for demanding automotive electronics.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific requirements of various applications.
  • Thermal Protection: Integrated thermal protection features safeguard the IC from overheating, contributing to the safety and longevity of the system.
  • Quality and Reliability: As an automotive-grade product, the LM61460AANQRJRRQ1 meets the stringent quality and reliability standards set by the automotive industry.

Applications

The LM61460AANQRJRRQ1 is ideally suited for a range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other vehicle electronics that require stable and efficient power supply solutions. Its robust design ensures that it can withstand the harsh conditions typical of automotive environments, such as temperature extremes and electrical transients.

Why Choose LM61460AANQRJRRQ1?

Choosing the LM61460AANQRJRRQ1 for your automotive power supply needs means selecting a product that delivers performance, efficiency, and reliability. Texas Instruments' commitment to innovation and quality makes this DC/DC converter an excellent choice for manufacturers looking to enhance the functionality and dependability of their automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7241 $52.1374
33+ $3.0557 $100.8381
51+ $2.9602 $150.9702
70+ $2.8647 $200.5290
91+ $2.7692 $251.9972
121+ $2.4828 $300.4188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,958 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess