EN
  • EN
  • DE

LM61480RPHR

Part No LM61480RPHR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 8-A BUCK CONVERTER OPTIMIZED FOR / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 8A 16-PowerVFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 8A
Frequency - Switching 400kHz, 2.2MHz, 200kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-PowerVFQFN
Supplier Device Package 16-VQFN-HR (4.5x3.5)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM61480RPHRDKR,296-LM61480RPHRCT,296-LM61480RPHRTR
Standard Package 3,000
Win Source Part Number 1317701-LM61480RPHR
Ultra Librarian 3D Model Ultra Librarian LM61480RPHR CAD Model

Description

The LM61480RPHR is a high-performance, synchronous step-down DC/DC converter from Texas Instruments, designed to meet the needs of modern, power-efficient applications. This advanced power solution is ideal for a wide range of products, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage from 3.8V to 36V, the LM61480RPHR is versatile enough to handle a variety of power sources.
  • High Output Current: It supports an output current of up to 4A, making it suitable for applications that require substantial power delivery.
  • High Efficiency: The device boasts an efficiency rating of up to 95%, ensuring minimal power loss during conversion and contributing to longer battery life in portable applications.
  • Adjustable Switching Frequency: With a switching frequency range from 400kHz to 2.2MHz, designers can optimize the converter for size, efficiency, or output ripple.
  • Thermal Performance: The LM61480RPHR comes in a 3.5mm x 3.5mm VQFN-HR package, which offers excellent thermal performance and a small footprint on the PCB.

Protection Features

  • Overcurrent Protection: The device includes cycle-by-cycle current limiting to protect against overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, ensuring safe operation under various conditions.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the input voltage is within an acceptable range.

Applications

The LM61480RPHR is designed for applications that demand high efficiency and a wide input voltage range. It is particularly well-suited for the following:

  • Automotive infotainment and telematics
  • Industrial power supplies
  • Point-of-load conversions
  • Telecommunications equipment
  • Battery-powered devices

With its robust feature set and protection mechanisms, the Texas Instruments LM61480RPHR is an excellent choice for designers looking to create reliable and energy-efficient power solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4235 $50.8935
45+ $2.2701 $102.1545
69+ $2.1934 $151.3446
99+ $2.0400 $201.9600
128+ $1.9634 $251.3152
160+ $1.8867 $301.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,990 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess