Products specifications Report Issue?

Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 80 MHz
Lead Free Yes
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 2.75 V
Min Operating Temperature -55 °C
Min Supply Voltage 5.5 V
Number of Channels 2
Number of Pins 0
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1030543-LM6172 MDR
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM6172 MDR CAD Model

Description

The LM6172 MDR is a high-performance operational amplifier produced by Texas Instruments, designed to deliver exceptional speed and accuracy for a wide range of applications. This op-amp boasts a high slew rate and low distortion, making it an ideal choice for video and audio processing, test equipment, and other high-speed signal conditioning environments.

Key Features

  • High Slew Rate: The LM6172 MDR offers an impressive slew rate, ensuring fast response times and the ability to handle rapid changes in input signals without lag.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can process a broad range of frequencies, making it versatile for various high-speed applications.
  • Low Distortion: The low total harmonic distortion (THD) characteristic of the LM6172 MDR means that it can accurately amplify signals without significantly altering their original shape.
  • Dual Supply Operation: It operates effectively with a dual supply voltage, providing flexibility in designing both analog and mixed-signal circuits.
  • Unity-Gain Stability: This op-amp is stable at a gain of one, which is critical for applications requiring unity-gain buffering or other low-gain settings.

Applications

  • Video and audio processing equipment
  • High-speed data acquisition systems
  • Test and measurement instruments
  • Active filters and signal conditioning
  • Communication systems

The LM6172 MDR operational amplifier is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing professional audio equipment, sophisticated video processing tools, or high-precision test and measurement devices, the LM6172 MDR is engineered to exceed expectations and deliver unparalleled performance.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LM6172 MDR operational amplifier.

You May Also Be Interested in

Burr-Brown (TI)
IC BUFFER 1 CIRCUIT 8DIP / Buffer Amplifier 1 Circuit 8-PDIP
Need more? Email Us
ECAD model for OPA682P
Analog Devices Inc.
Unity Gain Stable, Ultralow Distortion, 1 nV/ Hz Voltage Noise, High Speed Op Amp
Lowest to $16.2547
ECAD model for ADA4899-1YCPZ-R7
Texas Instruments
FAST GENERAL-PURPOSE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $3.9033
ECAD model for LM218IDRG4Q1
Taiwan Semiconductor
Single Supply Dual Operational Amplifiers
Need more? Email Us
ECAD model for TS358CSRL
SII Semiconductor Corporation
IC OP AMP CMOS RR 240KHZ 8TMSOP
Lowest to $0.4902
ECAD model for S-89713B-K8T2U
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for TS274AIN
Analog Devices Inc.
IC POWER 2 CIRCUIT 8CERDIP / Power Amplifier 2 Circuit 8-CERDIP
Need more? Email Us
ECAD model for OP220BIGZ
Nisshinbo Micro Devices Inc.
IC AUDIO 2 CIRCUIT 8DMP / Audio Amplifier 2 Circuit 8-DMP
Need more? Email Us
ECAD model for NJM2114M-TE3
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Lowest to $9.0286
ECAD model for OPA827AID

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention