EN
  • EN
  • DE

MIC5365-2.0YMT-TZ

Part No MIC5365-2.0YMT-TZ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2V 150MA 4TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 4-TMLF® (1x1)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-UDFN Exposed Pad, 4-TMLF®
Case / Package 4-TMLF® (1x1)
Family Name MIC5365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4262-1, MIC536520YMTTZ, MIC5365-2.0YMT TZ-ND, 576-4262-6, 576-4262-2, MIC5365-2.0YMT TZ
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927128-MIC5365-2.0YMT-TZ
Ultra Librarian 3D Model Ultra Librarian MIC5365-2.0YMT-TZ CAD Model

Description

Microchip Technology MIC5365-2.0YMT-TZ: High-Performance LDO Voltage Regulator

The MIC5365-2.0YMT-TZ is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 2.0V with high accuracy. This compact and efficient component is an ideal choice for space-constrained applications requiring a stable and reliable power supply.

Key Features

  • Output Voltage: Fixed 2.0V with excellent load and line regulation.
  • High Accuracy: Ensures consistent performance and reliable operation for sensitive electronic devices.
  • Low Dropout: Provides efficient operation even with very low input-to-output voltage differentials, making it suitable for battery-powered applications.
  • Output Current: Capable of delivering up to 150mA, ideal for a wide range of low-power applications.
  • Thermal Shutdown: Incorporates safety features including over-temperature protection to safeguard the device under extreme conditions.
  • Current Limiting: Built-in current limit functionality protects the regulator and the load from damage due to overcurrent conditions.
  • Package: Available in a tiny 4-Pin 1.2mm x 1.6mm Thin MLF® package, perfect for portable and space-sensitive designs.

Applications

The MIC5365-2.0YMT-TZ LDO voltage regulator is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Wireless LAN Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices
  • Cameras and Digital Still Cameras
  • Bluetooth® Headsets

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The MIC5365-2.0YMT-TZ is manufactured with these principles in mind, ensuring that it meets the rigorous standards required for industrial and consumer electronic products. With its robust design and Microchip's dedication to longevity, this LDO voltage regulator is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess