Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite Receivers
Voltage - Input 16.5 V to 48 V
Number of Outputs 1
Output Voltage 12 V to 20 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1011447-A8282SLBTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A8282SLBTR CAD Model

Description

The A8282SLBTR is an IC from Allegro MicroSystems that has a medium popularity and balanced supply and demand status.

  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Application: Converter, analog, and digital satellite receivers
  • Win Source Part Number: 1011447
  • Mounting: SMD (SMT)
  • Case/Package: 24-SOIC
  • Voltage Input Range: 16.5V to 48V
  • Output Voltage Range: 12V to 20V
  • Temperature Range: -20°C to 85°C

You May Also Be Interested in

STMicroelectronics
DUAL STEP-DOWN CONTROLLER WITH AUXILARY VOLTAGES FOR NOTEBOOK SYSTEM POWER
Lowest to $2.9585
ECAD model for PM6685
Microchip Technology
IC REG LDO USB 5A ADJ TO220-5
Need more? Email Us
ECAD model for MIC29512WT
ON Semiconductor
IC REG CTRLR INTEL IMVP8 48QFN / * Voltage Regulator IC Output
Lowest to $3.2118
ECAD model for NCP81208MNTXG
Infineon Technologies
Desktop and Server Vcore and non-Vcore buck-converter
Lowest to $11.0655
ECAD model for TDA21321
Rohm Semiconductor
Power unit IC for pagers
Need more? Email Us
ECAD model for BH6111FV
Microchip Technology
IC REG LDO 5A 3.3V TO220-3
Need more? Email Us
ECAD model for MIC29510-3.3WT
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-SOIC
Need more? Email Us
ECAD model for MIC9131BM
Texas Instruments
Adjustable, Step-Down DC-DC Converter With Auto Bypass
Lowest to $0.3874
ECAD model for LM3262TMX
Microchip Technology
IC REG LDO USB 5A ADJ TO220-5
Need more? Email Us
ECAD model for MIC29512BT

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention