EN
  • EN
  • DE

LM6181

Part No LM6181
Manufacturer Texas Instruments
Description LM6181 100 mA, 100 MHz Current Feedback Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1200548-LM6181
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM6181 CAD Model

Description

The LM6181 from Texas Instruments is a high-speed, high-output-current operational amplifier designed to meet the demanding requirements of high-speed signal processing applications. This operational amplifier is capable of delivering a remarkable 100 mA of output current and features a high slew rate of 600 V/μs, making it an ideal choice for driving capacitive loads and ensuring minimal distortion in high-speed circuits.

Key Features

  • High Output Current: Capable of delivering up to 100 mA, the LM6181 can drive large capacitive loads with ease.
  • High Slew Rate: With a 600 V/μs slew rate, this op-amp can handle rapid changes in voltage, making it suitable for high-speed applications.
  • Wide Bandwidth: It offers a wide bandwidth of 100 MHz, allowing for the accurate amplification of high-frequency signals.
  • Low Distortion: The design of the LM6181 ensures low harmonic distortion, which is critical for audio applications and signal integrity.
  • Single Supply Operation: It can operate from a single supply voltage, ranging from +5 V to +24 V, adding to its versatility in different circuit designs.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliability and longevity.

Applications

The LM6181 is well-suited for a variety of applications that require high speed and high output current. These include:

  • Video amplifiers
  • High-speed data acquisition systems
  • Telecommunications equipment
  • Active filters
  • Professional audio equipment

With its robust feature set, the LM6181 is a versatile component that enhances the performance of a wide range of products. Its ability to operate at high speeds without sacrificing output power or signal fidelity makes it a valuable asset in any high-performance electronic system.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess