EN
  • EN
  • DE

LM62460Q5RPHRQ1

Part No LM62460Q5RPHRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 6-A AUTOMOTIVE BUCK CONVERTER OP / Buck Switching Regulator IC Positive Fixed 5V 1 Output 6A 16-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 6A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 16-PowerVFQFN
Supplier Device Package 16-VQFN-HR (4.5x3.5)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM62460Q5RPHRQ1TR,296-LM62460Q5RPHRQ1DKR,296-LM62460Q5RPHRQ1CT
Standard Package 3,000
Win Source Part Number 1317702-LM62460Q5RPHRQ1
Ultra Librarian 3D Model Ultra Librarian LM62460Q5RPHRQ1 CAD Model

Description

Overview of Texas Instruments LM62460Q5RPHRQ1

The Texas Instruments LM62460Q5RPHRQ1 is a state-of-the-art, automotive-grade, synchronous step-down voltage converter designed for advanced power management in modern vehicles. This highly efficient converter is part of TI's extensive portfolio of power management integrated circuits, tailored to meet the stringent requirements of the automotive industry.

Key Features

  • High-Efficiency Performance: The LM62460Q5RPHRQ1 operates with a peak efficiency that minimizes power loss, thereby ensuring optimal battery usage and extended run time for automotive electronics.
  • Wide Input Voltage Range: With an input voltage range from 3.0V to 36V, this device is versatile and can accommodate the electrical variations commonly found in automotive power systems.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set to meet the specific needs of various automotive subsystems, providing a high degree of flexibility in design.
  • Robust Thermal Performance: The LM62460Q5RPHRQ1 is designed to operate reliably in the challenging thermal environments typical within automotive applications.
  • Quality and Reliability: As an automotive-qualified product, it meets the AEC-Q100 standard, which ensures the reliability required for automotive applications.

Applications

This voltage converter is ideal for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), telematics, and other electronic modules that require a stable and efficient power supply.

Package and Availability

The LM62460Q5RPHRQ1 is offered in a compact, thermally enhanced package, ensuring that it can be easily integrated into space-constrained automotive systems. Texas Instruments provides comprehensive support, including detailed datasheets, design tools, and technical assistance to facilitate the design-in process and accelerate time to market for automotive manufacturers.

With its high efficiency, robust performance, and automotive-grade reliability, the Texas Instruments LM62460Q5RPHRQ1 is an exemplary solution for modern vehicle power management challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0300 $54.1800
14+ $7.4092 $103.7288
21+ $7.1777 $150.7317
29+ $6.9461 $201.4369
38+ $6.7146 $255.1548
50+ $6.0200 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess