EN
  • EN
  • DE

LM63615DQPWPRQ1

Part No LM63615DQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER MANAGEMENT  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 16-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 20V
Current - Output 1.5A
Frequency - Switching 400kHz, 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number LM63615
Other Names 296-LM63615DQPWPRQ1TR,296-LM63615DQPWPRQ1CT,296-LM63615DQPWPRQ1DKR
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249704-LM63615DQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM63615DQPWPRQ1 CAD Model

Description

Product Overview: LM63615DQPWPRQ1

The LM63615DQPWPRQ1 is a highly efficient, automotive-grade, synchronous buck converter from Texas Instruments designed to deliver exceptional performance and reliability for a wide range of applications. Its robust design makes it an ideal choice for powering complex automotive systems, ensuring steady and efficient voltage conversion in the demanding automotive environment.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.5V to 36V, making it versatile for various automotive power supply scenarios.
  • Output Current Capability: It is capable of delivering up to 1.5A of continuous output current to the load.
  • High Efficiency: The LM63615DQPWPRQ1 is optimized for high efficiency across a wide load range, which is critical for reducing power loss and heat generation in automotive applications.
  • Thermal Performance: Enhanced thermal performance is ensured through a 3.5mm x 3.5mm HotRod™ QFN package, which promotes better heat dissipation.
  • Frequency Synchronization: It includes a frequency synchronization feature to reduce electromagnetic interference (EMI), a critical aspect in automotive design.
  • Automotive Qualifications: The device is AEC-Q100 qualified, ensuring that it meets the stringent requirements of automotive industry standards for reliability and performance.

Applications

The LM63615DQPWPRQ1 is designed to meet the needs of a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Body Control Modules
  • Telematics and Car Connectivity Systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the LM63615DQPWPRQ1 design. The device undergoes rigorous testing and quality checks to ensure it meets the high standards expected for automotive components. It is manufactured in state-of-the-art facilities with a commitment to delivering consistent performance and longevity, even under the harshest automotive conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7442 $52.4188
33+ $3.0721 $101.3793
51+ $2.9761 $151.7811
70+ $2.8801 $201.6070
90+ $2.7841 $250.5690
121+ $2.4961 $302.0281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess