EN
  • EN
  • DE

LM65645SRZTRQ1

Part No LM65645SRZTRQ1
Manufacturer Texas Instruments
Catalog Integrated Circuits (ICs)
Description AUTOMOTIVE, 4.5A, 3V TO 65V, 70V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 0.8V (3.3V, 5V)
Voltage - Output (Max) 65V
Current - Output 4.5A
Frequency - Switching 300kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN-FCRLF (2.6x3.6)
Ultra Librarian 3D Model Ultra Librarian LM65645SRZTRQ1 CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CHOPPER 3MHZ RRO 8DFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT 10-MSOP-EP
Need more? Email Us
Analog Devices Inc.
IC CTLR HOTSWAP POS 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1.1MHZ RRO 8DFN
Need more? Email Us
Analog Devices Inc.
IC TXRX RS485 20MBPS 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT 36-SSOP
Lowest to $104.8873
Infineon Technologies
88Q2112-A2-NYD2A000
Need more? Email Us
Analog Devices Inc.
IC DAS/ADC/DAC SPECIAL 20-SO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 180MHZ RRO 8SO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess