EN
  • EN
  • DE

LM6588MA

Part No LM6588MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description TFT-LCD Quad, 16V RRIO High Output Current Operational Amplifier | IC OPAMP TFT-LCD QUAD 16V 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Rail-to-Rail
-3db Bandwidth 24MHz
Slew Rate 15V/μs
Supply Current 800μA
Current - Output / Channel 230mA
Supply Voltage , Single/Dual (±) 5V ~ 16V, ±2.5V ~ 8V
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM6588
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1200593-LM6588MA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM6588MA CAD Model

Description

The LM6588MA is a high-performance operational amplifier from the renowned semiconductor manufacturer, Texas Instruments. This op-amp is designed to cater to a wide range of applications, including audio and control systems, test equipment, and signal conditioning circuits.

Key Features

  • High Gain Bandwidth: The LM6588MA offers a substantial gain bandwidth product which ensures high-frequency signal amplification with minimal phase distortion, making it an ideal choice for audio processing and high-speed filtering applications.
  • Low Noise Performance: With its low noise specifications, the LM6588MA provides clean amplification, critical for precision applications and high-fidelity audio systems.
  • Supply Voltage Range: The device supports a wide supply voltage range, accommodating various power supply configurations and enabling its use in both single and dual supply operations.
  • Output Swing: The LM6588MA boasts a rail-to-rail output swing which maximizes the dynamic range, especially useful in battery-powered devices and data acquisition systems.

Applications

The versatility of the LM6588MA allows it to be integrated into a multitude of electronic systems. Some of the common applications include:

  • Professional Audio Equipment
  • Analog Filters
  • Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Sensor Interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM6588MA is no exception. It is built to meet the highest industry standards, ensuring reliability and performance consistency over a wide range of operating conditions.

Technical Support and Resources

Designers and engineers can access extensive technical support for the LM6588MA through the Texas Instruments website. This includes application notes, reference designs, and simulation tools to aid in the device's integration into various systems.

For those looking to incorporate the LM6588MA into their designs, Texas Instruments provides detailed datasheets and product specifications, ensuring that engineers can make the most informed decisions when selecting this operational amplifier for their projects.

You May Also Be Interested in

Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0708 $52.9204
30+ $3.3402 $100.2060
47+ $3.2358 $152.0826
64+ $3.1314 $200.4096
83+ $3.0271 $251.2493
111+ $2.7139 $301.2429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess