EN
  • EN
  • DE

THC63LVDM83C-5S-B

Part No THC63LVDM83C-5S-B
Manufacturer CEL
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER SNGL LVDS 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer CEL
Packaging Bulk
Status Active
Purpose Serializer
Data Rate 595Mbps
Input Type CMOS/TTL
Output Type LVDS
Number of Inputs 28
Number of Outputs 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 101088-THC63LVDM83C-5S-B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THC63LVDM83C-5S-B CAD Model

Description

The CEL THC63LVDM83C-5S-B is a serializer IC with 28 inputs and 4 outputs.

  • Package: 56-TSSOP
  • Mounting: SMD technology
  • Input Type: CMOS/TTL
  • Output Type: LVDS
  • Data Rate: 595Mbps
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Supply Voltage Range: 3V to 3.6V
  • Product Status: Active
  • Application: Serializer
  • Market Status: Popular with a balance of supply and demand

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3999 $62.9955
105+ $1.1492 $120.6660
160+ $1.1134 $178.1440
215+ $1.0776 $231.6840
280+ $1.0418 $291.7040
375+ $0.9332 $349.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess