The LM7101AIM5X from Texas Instruments is a high-performance, versatile operational amplifier (op-amp) that offers a wide range of features and benefits. It is a single-supply op-amp, designed to operate over a wide range of supply voltages, from 2.7V to 16V. This flexibility makes it suitable for both low voltage and high voltage applications. It is also characterized by a high slew rate of 10 V/us and a gain bandwidth product of 4.5 MHz, features that contribute to its high-speed performance.
- Low Input Bias Current: 2 pA
- Low Power Consumption: quiescent current of only 1 mA
- Rail-to-Rail Input and Output: allows for maximum signal dynamic range
The product comes in a small 5-pin SOT-23 package, which saves valuable board space and makes it suitable for compact designs. Despite its small size, it offers robust performance and excellent thermal characteristics. In summary, the LM7101AIM5X from Texas Instruments is a high-performance, versatile, and power-efficient operational amplifier that delivers reliable and consistent performance in a wide range of applications.