The is a high-performance, integrated circuit manufactured by Texas Instruments, a renowned global semiconductor company. This product is designed to deliver superior functionality and reliability, making it suitable for a wide range of applications in the electronics industry.
- Operational Amplifier Type: Micro-power
- Supply Voltage Range: 2.7V to 16V
- Supply Current: 45uA
- Input Bias Current: 10nA
- Large Signal Voltage Gain: 100dB
- Package: 8-pin PDIP
The LM7131BCN is designed for use in signal conditioning, data acquisition systems, battery-powered systems, portable devices, and industrial, commercial, and automotive applications where power efficiency and small size are important considerations.
With low power consumption and high input impedance, the LM7131BCN is an eco-friendly and efficient choice suitable for high-impedance sensor interfaces and active filter applications.