EN
  • EN
  • DE

LM723J/883

Part No LM723J/883
Manufacturer Texas Instruments
Description LM723QML Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200639-LM723J/883
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM723J/883 CAD Model

Description

The LM723J/883, manufactured by Texas Instruments, is a highly versatile voltage regulator that can be used in a wide range of applications. This precision voltage regulator is designed to deliver high performance, reliability, and stability, making it an ideal choice for use in military, aerospace, and other high-reliability environments.

Key Features

  • Voltage Regulation: The LM723J/883 offers adjustable output voltage from 2V to 37V, which can be set with external resistors.
  • Current Handling: Capable of delivering up to 150mA of output current, and can be increased with external transistors.
  • High Precision: Features exceptional line and load regulation specifications, ensuring a stable output even with varying input voltages and output loads.
  • Thermal Protection: Comes with built-in thermal overload protection that safeguards the device and the circuit from excessive heat.
  • Short Circuit Protection: The integrated short circuit protection feature prevents damage to the regulator and the powered device in case of a fault.

Applications

  • Power supplies for instrumentation and control systems
  • Military and aerospace electronics
  • High-reliability systems requiring stable voltage sources
  • Customizable voltage regulation solutions

Quality and Standards

The LM723J/883 meets the stringent requirements of the 883 military standards, ensuring top-notch quality and performance under harsh conditions. Its robust construction and rigorous testing guarantee that it will perform reliably in applications where failure is not an option.

Package and Mounting

This voltage regulator is available in a ceramic dual-in-line package (CerDIP), which provides excellent thermal and mechanical characteristics. The device is suitable for through-hole mounting, which facilitates easy integration into a wide range of electronic circuits.

With its combination of versatility, precision, and ruggedness, the LM723J/883 from Texas Instruments stands out as a superior choice for demanding voltage regulation requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8980 $67.7960
4+ $27.8137 $111.2548
6+ $26.9446 $161.6676
8+ $26.0754 $208.6032
10+ $25.2062 $252.0620
14+ $22.5987 $316.3818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess