The LM7271MG from Texas Instruments is a high-speed operational amplifier that offers a perfect blend of speed and performance. This device is specifically designed to meet the demands of modern circuit design and development, providing a high level of functionality and reliability.
- Power Requirement: The LM7271MG operates with a single supply voltage of 2.7V to 12V or a dual supply voltage of ±1.35V to ±6V. This wide range of operating voltage makes it suitable for a variety of applications, from battery-powered devices to high-end industrial equipment.
- Speed and Accuracy: One of the most significant features of the LM7271MG is its high slew rate of 3000V/μs and gain bandwidth product of 17MHz. These characteristics allow the device to respond rapidly to changes in input and accurately amplify signals with high frequencies. The device also has a low input bias current of 1pA and a low input offset voltage of 500μV, minimizing signal distortion and improving the accuracy of signal amplification.
- Package and Protection Features: The LM7271MG is packaged in an 8-pin SOIC package, which is compact and lightweight, making it suitable for use in space-constrained applications. The device also has built-in thermal shutdown and short-circuit protection features, enhancing its reliability and durability.
- RoHS Compliance: The LM7271MG is RoHS compliant and lead-free, making it an environmentally friendly product.