EN
  • EN
  • DE

LM73605QURNPRQ1

Part No LM73605QURNPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5A 30-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 5A
Frequency - Switching 350kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 30-WFQFN Exposed Pad
Supplier Device Package 30-WQFN (6x4)
Other Names 296-LM73605QURNPRQ1TR
Standard Package 3,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249669-LM73605QURNPRQ1
Ultra Librarian 3D Model Ultra Librarian LM73605QURNPRQ1 CAD Model

Description

The LM73605QURNPRQ1 is a robust, automotive-grade, synchronous buck voltage regulator designed by Texas Instruments to deliver exceptional performance and reliability for a wide range of applications. This advanced power management integrated circuit (PMIC) is specifically engineered to meet the stringent requirements of automotive and industrial environments, making it an ideal choice for powering sensitive electronic systems within vehicles, as well as in factory automation, power infrastructure, and other demanding industrial applications.

Key Features:

  • Wide Input Voltage Range: The LM73605QURNPRQ1 operates efficiently with an input voltage range from 3.5V to 36V, accommodating a variety of power sources and transient conditions commonly encountered in automotive and industrial settings.
  • High Output Current: Capable of delivering up to 5A of continuous output current, this regulator can power a broad spectrum of high-demand devices and systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 30V, providing the flexibility to cater to different voltage requirements across multiple applications.
  • Enhanced Thermal Performance: The device features a thermally enhanced package that ensures efficient heat dissipation, contributing to its reliability and longevity under harsh operating conditions.
  • Robust Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, safeguarding the electronic systems from potential damage caused by abnormal operating conditions.
  • EMI Compliance: The LM73605QURNPRQ1 is designed to meet CISPR 25 Class 5 radiated emissions standards, reducing electromagnetic interference in sensitive automotive environments.
  • Automotive Qualification: Qualified for automotive applications, this voltage regulator adheres to the AEC-Q100 standard, ensuring reliable performance even under the rigorous conditions of the automotive industry.

Applications:

With its robust design and versatile features, the LM73605QURNPRQ1 is suitable for a range of applications including:

  • Automotive infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Body control modules
  • Industrial power supplies
  • Field-programmable gate array (FPGA) and digital signal processor (DSP) power systems

Overall, the LM73605QURNPRQ1 from Texas Instruments stands out as a high-performance, adaptable, and secure solution for advanced power regulation in critical automotive and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3239 $56.6195
11+ $9.2914 $102.2054
17+ $9.0011 $153.0187
23+ $8.7107 $200.3461
30+ $8.4203 $252.6090
40+ $7.5493 $301.9720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess