EN
  • EN
  • DE

LM7805SX/NOPB

Part No LM7805SX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM7805SX/NOPB / Standard Regulator Pos 5V 1.5A 4-Pin(3+Tab) TO-263 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Number of Regulators 1
Output Current 1.5A
Operating Temperature Range 0°C ~ 125°C
Win Source Part Number 779370-LM7805SX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM7805
Introduction Date February 17, 2017
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM7805SX/NOPB CAD Model

Description

Product Overview: LM7805SX/NOPB

The LM7805SX/NOPB is a fixed voltage regulator integrated circuit from Texas Instruments, renowned for its reliability and efficiency in delivering a stable 5V output. This component is part of the LM78XX series, which is designed to provide precise voltage regulation for a wide array of electronic applications. The LM7805SX/NOPB is particularly suitable for simple linear power supplies, automotive electronics, home appliances, and a variety of other electronic devices that require a constant 5V power supply.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 5V, which is essential for powering standard digital logic circuits and microcontrollers.
  • Output Current: Capable of delivering up to 1.5A of output current, it can support a range of moderate to high-power applications.
  • Thermal Overload Protection: The device includes an internal thermal shutdown mechanism that protects the circuit from damage due to excessive heat.
  • Short Circuit Protection: The built-in short-circuit protection feature ensures that the device and the connected components remain safe in the event of a fault.
  • Safe Operating Area Protection: Adjustments in the operating conditions to prevent the regulator from operating in a breakdown region.
  • Noise Reduction: The LM7805SX/NOPB has a low noise output, which is crucial for sensitive electronic applications.

Product Specifications

  • Part Number: LM7805SX/NOPB
  • Manufacturer: Texas Instruments
  • Package / Case: TO-263
  • RoHS: Compliant with RoHS standards, making it environmentally friendly.
  • Lead-Free Status: Contains no lead, adhering to global regulations on hazardous substances.

Applications

The versatility of the LM7805SX/NOPB makes it an ideal choice for a variety of applications. It is commonly used in:

  • Consumer Electronics: DVD players, gaming consoles, and TVs.
  • Computer Systems: Power supplies for motherboards and peripheral devices.
  • Industrial Equipment: Control systems, sensors, and monitoring devices.
  • Automotive Applications: Car audio systems, navigation, and onboard electronics.

With its robust construction and dependable performance, the LM7805SX/NOPB from Texas Instruments stands as a go-to choice for engineers and designers seeking a reliable power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3993 $55.9720
90+ $1.1482 $103.3380
135+ $1.1123 $150.1605
190+ $1.0764 $204.5160
245+ $1.0405 $254.9225
325+ $0.9329 $303.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess