EN
  • EN
  • DE

LM78L05IBPX

Part No LM78L05IBPX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3-Terminal Positive Regulators | IC REG LINEAR 5V 100MA 8USMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 5V
Output Current 100mA
Current - Quiescent (Iq) 3mA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFBGA
Supplier Device Package 8-uSMD
Family Part Number LM78L05
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1200748-LM78L05IBPX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM78L05IBPX CAD Model

Description

The LM78L05IBPX is a fixed-voltage integrated-circuit voltage regulator designed by Texas Instruments. This regulator offers a compact, reliable solution for applications requiring a regulated 5V power supply. It is part of the LM78Lxx series, which are positive voltage regulators with three terminals and are available in a variety of fixed output voltages, making them versatile for a wide range of applications.

Key Features:

  • Output Voltage: The LM78L05IBPX provides a precise 5V output, which is essential for sensitive electronics that require a stable power supply.
  • Output Current: It is capable of delivering up to 100mA of output current, sufficient for small-scale projects and electronic circuits.
  • Package: The device comes in a small 4-Pin PicoStar package, which is ideal for space-constrained applications.
  • Input Voltage Range: This voltage regulator can operate with an input voltage range from 6.7V to 35V, offering flexibility in various power supply scenarios.
  • Thermal Overload Protection: It includes built-in thermal overload protection that shuts down the output when the regulator's temperature exceeds safe operating limits, thereby protecting the device from damage.
  • Short-Circuit Protection: The LM78L05IBPX also features short-circuit protection, which helps to safeguard the regulator and the connected components in case of a fault.
  • Low Quiescent Current: The regulator maintains a low quiescent current, which is beneficial for battery-powered devices as it helps in prolonging battery life.

Applications:

The LM78L05IBPX is widely used in various electronic devices and projects. Some of its common applications include:

  • Power supplies for digital systems
  • Portable electronics
  • Battery-powered equipment
  • Consumer electronics
  • Embedded systems

In conclusion, the LM78L05IBPX from Texas Instruments is a highly efficient and reliable solution for providing a stable 5V power supply. Its small form factor, combined with essential protection features, makes it an excellent choice for designers looking for a simple yet effective voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess