EN
  • EN
  • DE

LM831N

Part No LM831N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Description LM831 Low Voltage Audio Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 85992-LM831N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM831N CAD Model

Description

The LM831N is a high-quality, dual operational amplifier from Texas Instruments, a leading global semiconductor company.

  • Type: Low noise, dual audio operational amplifier
  • Power Supply Voltages: ±5V to ±18V
  • Design: Dual operational amplifier
  • Maximum Output Current: 20mA
  • Slew Rate: 7V/µs
  • Bandwidth: 16MHz
  • Total Harmonic Distortion: 0.002%
  • Noise Performance: 14nV/√Hz @ 1kHz
  • Input Impedance: High
  • Protection: Short-circuit protection and thermal shutdown
  • Package: 8-pin DIP (Dual In-line Package)

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess