The LM8801TME-2.9 is a high-performance, adjustable voltage regulator designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This particular model is part of the LM series, which is known for its robust design and versatility in various applications.
Key Features
- Output Voltage: The LM8801TME-2.9 provides a stable output voltage of 2.9V, which is ideal for powering sensitive electronic components that require a precise voltage supply.
- High Efficiency: This voltage regulator is designed for high-efficiency operation, minimizing power loss and heat generation, thereby enhancing the overall performance and longevity of the device it powers.
- Low Dropout: The low dropout (LDO) feature ensures that the regulator maintains its output voltage even when the input voltage is very close to the output voltage, which is crucial for battery-powered applications.
- Thermal Protection: The LM8801TME-2.9 is equipped with thermal shutdown protection that safeguards the device and its load from damage due to excessive temperature.
- Current Limiting: Built-in current limiting prevents damage to the regulator and the load in the event of an output short circuit or overload condition.
Applications
The LM8801TME-2.9 is suitable for a wide range of applications, including but not limited to:
- Portable devices such as smartphones, tablets, and cameras
- Wireless communication equipment
- Microcontroller power supplies
- Peripheral devices
Quality and Reliability
Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The LM8801TME-2.9 undergoes rigorous testing and quality control procedures to ensure it performs to specifications under varying conditions, making it a trusted choice for designers and engineers.
Environmental Compliance
This product complies with RoHS directives, reflecting Texas Instruments' dedication to environmental responsibility and the production of eco-friendly components.
For detailed specifications, application notes, and evaluation resources, please refer to the official Texas Instruments datasheet for the LM8801TME-2.9 voltage regulator.