EN
  • EN
  • DE

RH5RZ33CA-T1

Part No RH5RZ33CA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294657-RH5RZ33CA-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RH5RZ33CA-T1 CAD Model

Description

The RH5RZ33CA-T1 is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable 3.3V output voltage, making it suitable for various applications that require a reliable power source. This regulator is known for its low dropout voltage and high accuracy.

Applications

  • Microcontroller power supply: Provides a stable 3.3V power source for microcontrollers in embedded systems.
  • Sensor power supply: Powers sensors requiring a precise and stable voltage to ensure accurate readings.
  • Portable electronics: Used in battery-powered devices such as smartphones, tablets, and wearables to regulate voltage efficiently.
  • Wireless communication modules: Integrated into Wi-Fi, Bluetooth, and other wireless modules to maintain stable power.
  • Industrial control systems: Used in industrial automation equipment and control systems to provide a regulated power supply.

Features

  • Fixed 3.3V output voltage: Provides a stable and accurate 3.3V output.
  • Low dropout voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal shutdown protection: Prevents overheating and damage in high-temperature conditions.
  • Small SOT-23-5 package: Allows for compact designs and integration into space-constrained applications.

Benefits

  • Stable power supply: Ensures consistent performance of electronic devices by providing a stable voltage source.
  • Extended battery life: Minimizes power loss and extends the operating time of battery-powered devices due to its low quiescent current.
  • Protection against voltage fluctuations: Protects sensitive electronic components from damage caused by voltage spikes or dips.
  • Reduced system cost: Integrates multiple protection features, reducing the need for external protection components.
  • Improved system reliability: Enhances the overall reliability and longevity of electronic systems.

Additional Details

The RH5RZ33CA-T1 typically operates with an input voltage range of 1.7 V to 5.5 V, with a fixed output voltage of 3.3V. It features a low quiescent current, contributing to energy efficiency. The regulator is available in a SOT-23-5 package. It includes short-circuit protection and an enable pin for controlling the output. Its operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6290 $60.4030
17+ $7.0813 $120.3821
26+ $6.8595 $178.3470
35+ $6.6378 $232.3230
45+ $6.4172 $288.7740
61+ $5.7531 $350.9391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess