The LM8801XUE-1.82 is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a fixed output voltage of 1.82V with an impressive accuracy. This regulator is capable of sourcing up to 300mA of output current, making it an ideal choice for powering sensitive analog and digital circuits that require a stable and precise voltage supply.
Key Features
- Fixed Output Voltage: 1.82V precision voltage output suitable for various applications.
- High Output Current: Capable of delivering up to 300mA, catering to a wide range of power demands.
- Low Dropout Voltage: Ensures efficient operation even with minimal input-to-output voltage differential.
- High Accuracy: Maintains output voltage within tight tolerances, providing stable power supply for sensitive components.
- Thermal Shutdown Protection: Enhances reliability by preventing overheating and potential damage to the device.
- Current Limit Protection: Guards against excessive input current, ensuring the safety of the regulator and the downstream components.
Applications
The LM8801XUE-1.82 is versatile and can be used in a variety of applications, including but not limited to:
- Mobile Phones and PDAs
- Portable Media Players
- Wireless LAN and Bluetooth Devices
- GPS Receivers
- Digital Cameras
Quality and Reliability
Texas Instruments is known for their commitment to quality, and the LM8801XUE-1.82 is no exception. It is built with the highest standards to ensure performance and durability across a broad range of operating conditions. With its robust protection features, this LDO regulator not only delivers precise power but also offers peace of mind with its reliable operation.
Whether you are designing a new device or looking to improve the power stability of an existing one, the LM8801XUE-1.82 from Texas Instruments provides a compact, efficient, and reliable solution for your power supply needs.