EN
  • EN
  • DE

LM98513BCMTX/NOPB

Part No LM98513BCMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC DIGITAL COPIER 10BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Number of Channels 2
Power (Watts) 415mW
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Case / Package 56-TSSOP
Win Source Part Number 1055112-LM98513BCMTX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM98513BCMTX/NOPB CAD Model

Description

Product Overview: LM98513BCMTX/NOPB

The LM98513BCMTX/NOPB is a high-performance, integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is a part of TI's extensive range of analog and digital signal processing components and is specifically tailored for advanced imaging applications.

Key Features

  • High-Speed Operation: The LM98513BCMTX/NOPB is built for speed, enabling rapid signal processing that is essential for high-resolution imaging systems.
  • Signal Chain Integration: This integrated circuit combines several key functions into a single chip, which simplifies the design and can reduce the overall system footprint.
  • Low Power Consumption: Designed with power efficiency in mind, the LM98513BCMTX/NOPB helps to minimize power usage, which is critical for portable and battery-powered devices.
  • Advanced Noise Reduction: The device includes sophisticated noise reduction features that enhance image quality by minimizing unwanted signal interference.
  • Flexible Interface Options: With its versatile interfacing capabilities, the LM98513BCMTX/NOPB can easily integrate with a variety of microprocessors and digital signal processors.

Applications

The LM98513BCMTX/NOPB is ideal for a range of imaging applications, such as:

  • Medical imaging systems
  • High-speed scanners
  • Industrial inspection equipment
  • Digital cameras
  • Scientific instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM98513BCMTX/NOPB is no exception. It is designed to meet the rigorous standards required by industrial and medical applications, ensuring dependable performance in even the most demanding environments.

Environmental Considerations

The "NOPB" designation indicates that this product is part of TI's green initiative, standing for "No Lead (Pb)" in the packaging. This makes the LM98513BCMTX/NOPB a more environmentally friendly choice for organizations that are looking to reduce their ecological footprint and comply with international regulations on hazardous substances.

Ordering and Packaging

Available in a compact package, the LM98513BCMTX/NOPB is offered in tape and reel format, which facilitates efficient assembly during the manufacturing process. Customers can order this product directly from Texas Instruments or through authorized distributors.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3751 $61.5004
8+ $12.6155 $100.9240
13+ $12.2213 $158.8769
17+ $11.8270 $201.0590
22+ $11.4328 $251.5216
30+ $10.2501 $307.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess