EN
  • EN
  • DE

LM98513CCMTX/NOPB

Part No LM98513CCMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC DIGITAL COPIER 10BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Number of Channels 2
Power (Watts) 415mW
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Case / Package 56-TSSOP
Win Source Part Number 124549-LM98513CCMTX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM98513CCMTX/NOPB CAD Model

Description

The LM98513CCMTX/NOPB is a high-performance, top-tier product from Texas Instruments, a leading semiconductor company globally known for its innovative integrated circuits and embedded processors.

This product is a testament to the company's commitment to delivering advanced, high-quality components that meet the evolving demands of the electronics industry.

  • High-Speed Operation: The LM98513CCMTX/NOPB is a fully integrated, high-speed, 10-bit analog front end (AFE) that is designed for use in a wide range of applications. This includes digital copiers, scanners, bar code readers, and other imaging or data acquisition systems.
  • Superior Performance and Speed: It is specifically engineered to offer superior performance and speed, making it a top choice for systems that require high-speed digitizing and signal processing.
  • Complete Analog Signal Path: The product features a complete analog signal path, which includes a programmable gain amplifier (PGA), a correlated double sampler (CDS), a 10-bit analog-to-digital converter (ADC), and a clock generator.
  • Low Power Consumption: Despite its high-speed operation, the product is designed to consume minimal power, making it an energy-efficient choice for various applications.
  • Small Form Factor: The LM98513CCMTX/NOPB is offered in a small, space-saving 32-pin VQFN package. This makes it suitable for compact systems where space is a premium.
  • RoHS Compliant: The product is also RoHS compliant, further demonstrating Texas Instruments' commitment to environmental sustainability.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3751 $61.5004
8+ $12.6155 $100.9240
13+ $12.2213 $158.8769
17+ $11.8270 $201.0590
22+ $11.4328 $251.5216
30+ $10.2501 $307.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess